"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"8 Position FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
FFC / FPC Board Connector, Vertical, Surface Mount, Receptacle, 8, 0.5 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-3501-6-ND | 58T2616 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc / Fpc Board Connector, Vertical, Surface Mount, Receptacle, 8, 0.5 Mm Rohs Compliant Wurth Elektronik |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |