"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONNECTOR, FPC, RECEPTACLE, 50POS, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
FFC / FPC Board Connector, WR-FPC Series, Surface Mount, Receptacle, 50, Bottom, 0.5 mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-6015-2-ND | 1225123P | 1225123 | 81Y9863 | 46Y2827 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FPC Connectors | FPC Connectors | Connector, Fpc, Receptacle, 50Pos, 1Row; Pitch Spacing Wurth Elektronik | Ffc / Fpc Board Connector, Wr-Fpc Series, Surface Mount, Receptacle, 50, Bottom, 0.5 Mm Rohs Compliant Wurth Elektronik |
| Connector Type | FPC / FFC | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface mount | |||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.5 amps |