Wurth Elektronik GmbH & Co. KG Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik 68714514522

Description
CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik - 95AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik
95AC7729
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik 95AC7729
CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes

CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik - 75Y5715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik
75Y5715
Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik 75Y5715
CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes

CONNECTOR, FPC, ZIF, 45POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95AC7729
Product Name Connector, Fpc, Zif, 45Pos, 0.5Mm; Pitch Spacing Wurth Elektronik
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details