"22 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONNECTOR, FPC, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts;
CONNECTOR, FPC, 22POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:22Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-10024-2-ND | 47AC7342 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, 22Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.5 amps |