Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686728152001

Description
"28 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"28 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5145-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5145-ND
Flat Flex Ribbon Jumpers, Cables 732-5145-ND
"28 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

"28 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686728152001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686728152001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686728152001
CABLE FFC/FPC 28POS 1MM 5.98"

CABLE FFC/FPC 28POS 1MM 5.98"

Supplier's Site
Ffc Cable, 28Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5691 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 28Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5691
Ffc Cable, 28Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5691
FFC CABLE, 28POS, 152MM, 60V, WHITE; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6867 Series; RoHS Compliant: Yes

FFC CABLE, 28POS, 152MM, 60V, WHITE; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6867 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5145-ND 686728152001 75Y5691
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ffc Cable, 28Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
Cable Length 0.4987 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details