Wurth Elektronik GmbH & Co. KG Ribbon Cable 686726200001

Description
Wurth Elektronik 686726200001
Request a Quote Datasheet
Description
Wurth Elektronik 686726200001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7635518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635518
Ribbon Cable 7635518
Wurth Elektronik 686726200001

Wurth Elektronik 686726200001

Supplier's Site
Ribbon Cable - 1633949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1633949
Ribbon Cable 1633949
Wurth Elektronik 686726200001

Wurth Elektronik 686726200001

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-3548-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3548-ND
Flat Flex Ribbon Jumpers, Cables 732-3548-ND
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.874"" (200.00mm)"

"26 Position FFC, FPC Cable 0.039"" (1.00mm) 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686726200001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686726200001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686726200001
CABLE FFC/FPC 26POS 1MM 7.87"

CABLE FFC/FPC 26POS 1MM 7.87"

Supplier's Site
Cable, Ffc, Rev, 1Mm, 200Mm, 26Way; No. Of Cores Wurth Elektronik - 58T2604 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ffc, Rev, 1Mm, 200Mm, 26Way; No. Of Cores Wurth Elektronik
58T2604
Cable, Ffc, Rev, 1Mm, 200Mm, 26Way; No. Of Cores Wurth Elektronik 58T2604
CABLE, FFC, REV, 1MM, 200MM, 26WAY; No. of Cores:26Core; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, FFC, REV, 1MM, 200MM, 26WAY; No. of Cores:26Core; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7635518 732-3548-ND 686726200001 58T2604
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable, Ffc, Rev, 1Mm, 200Mm, 26Way; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details
10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021082-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details