Wurth Elektronik GmbH & Co. KG Ffc Cable Assembly, 28Core, Wht, 50Mm; No. Of Cores Wurth Elektronik 686628050001

Description
FFC CABLE ASSEMBLY, 28CORE, WHT, 50MM; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 28CORE, WHT, 50MM; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 28Core, Wht, 50Mm; No. Of Cores Wurth Elektronik - 85AC2586 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 28Core, Wht, 50Mm; No. Of Cores Wurth Elektronik
85AC2586
Ffc Cable Assembly, 28Core, Wht, 50Mm; No. Of Cores Wurth Elektronik 85AC2586
FFC CABLE ASSEMBLY, 28CORE, WHT, 50MM; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes

FFC CABLE ASSEMBLY, 28CORE, WHT, 50MM; No. of Cores:28Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC2586
Product Name Ffc Cable Assembly, 28Core, Wht, 50Mm; No. Of Cores Wurth Elektronik
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details