Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686624050001

Description
"CABLE FFC/FPC 24POS 1MM 1.97"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 24POS 1MM 1.97"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-686624050001-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-686624050001-ND
Flat Flex Ribbon Jumpers, Cables 732-686624050001-ND
"CABLE FFC/FPC 24POS 1MM 1.97"""

"CABLE FFC/FPC 24POS 1MM 1.97"""

Buy Now Datasheet
Cable Assy, Ffc -Ffc, 24 Core, 50Mm; No. Of Cores Wurth Elektronik - 47AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc -Ffc, 24 Core, 50Mm; No. Of Cores Wurth Elektronik
47AC7317
Cable Assy, Ffc -Ffc, 24 Core, 50Mm; No. Of Cores Wurth Elektronik 47AC7317
CABLE ASSY, FFC -FFC, 24 CORE, 50MM; No. of Cores:24Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, FFC -FFC, 24 CORE, 50MM; No. of Cores:24Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 732-686624050001-ND 47AC7317
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assy, Ffc -Ffc, 24 Core, 50Mm; No. Of Cores Wurth Elektronik
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details