Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686622152001

Description
"22 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"22 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5101-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5101-ND
Flat Flex Ribbon Jumpers, Cables 732-5101-ND
"22 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

"22 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ffc Cable, 22Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5647 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 22Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5647
Ffc Cable, 22Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5647
FFC CABLE, 22POS, 152MM, 60V, WHITE; No. of Cores:22Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 22POS, 152MM, 60V, WHITE; No. of Cores:22Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686622152001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686622152001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686622152001
CABLE FFC/FPC 22POS 1MM 5.98"

CABLE FFC/FPC 22POS 1MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5101-ND 75Y5647 686622152001
Product Name Flat Flex Ribbon Jumpers, Cables Ffc Cable, 22Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.4987 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details