FFC CABLE ASSEMBLY, 11CORE, WHT, 50MM; No. of Cores:11Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85AC2580 |
| Product Name | Ffc Cable Assembly, 11Core, Wht, 50Mm; No. Of Cores Wurth Elektronik |
| Cable Length | 0.1640 ft (0.5000 dm) |