Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686610152001

Description
"10 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"10 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5083-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5083-ND
Flat Flex Ribbon Jumpers, Cables 732-5083-ND
"10 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

"10 Position FFC, FPC Cable 0.039"" (1.00mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222522
Ribbon Cable 1222522
Wurth Elektronik 686610152001

Wurth Elektronik 686610152001

Supplier's Site
Ribbon Cable - 1631517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631517
Ribbon Cable 1631517
Wurth Elektronik 686610152001

Wurth Elektronik 686610152001

Supplier's Site
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5629 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5629
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5629
FFC CABLE, 10POS, 152MM, 60V, WHITE; No. of Cores:10Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 10POS, 152MM, 60V, WHITE; No. of Cores:10Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686610152001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686610152001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686610152001
CABLE FFC/FPC 10POS 1MM 5.98"

CABLE FFC/FPC 10POS 1MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5083-ND 1222522 75Y5629 686610152001
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products