Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 686605100001

Description
"5 Position FFC, FPC Cable 0.039"" (1.00mm) 3.940"" (100.08mm)"
Request a Quote Datasheet
Description
"5 Position FFC, FPC Cable 0.039"" (1.00mm) 3.940"" (100.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5074-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5074-ND
Flat Flex Ribbon Jumpers, Cables 732-5074-ND
"5 Position FFC, FPC Cable 0.039"" (1.00mm) 3.940"" (100.08mm)"

"5 Position FFC, FPC Cable 0.039"" (1.00mm) 3.940"" (100.08mm)"

Buy Now Datasheet
Ribbon Cable - 1222510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222510
Ribbon Cable 1222510
WR-FFC 1mm Type 1 FFC cable L 100mm 5P

WR-FFC 1mm Type 1 FFC cable L 100mm 5P

Supplier's Site
Ribbon Cable - 1631506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631506
Ribbon Cable 1631506
WR-FFC 1mm Type 1 FFC cable L 100mm 5P

WR-FFC 1mm Type 1 FFC cable L 100mm 5P

Supplier's Site
Ffc Cable, 5Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5620 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 5Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5620
Ffc Cable, 5Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5620
FFC CABLE, 5POS, 100MM, 60V, WHITE; No. of Cores:5Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 5POS, 100MM, 60V, WHITE; No. of Cores:5Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6866 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 686605100001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
686605100001
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 686605100001
CABLE FFC/FPC 5POS 1MM 3.94"

CABLE FFC/FPC 5POS 1MM 3.94"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5074-ND 1222510 75Y5620 686605100001
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Ffc Cable, 5Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details