"16 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"16 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"16 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
FFC / FPC Board Connector, ZIF, Surface Mount, Plug, 16, Bottom, 1 mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-1999-1-ND | 7632572 | 7632572P | 19P1343 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FPC Connectors | FPC Connectors | Ffc / Fpc Board Connector, Zif, Surface Mount, Plug, 16, Bottom, 1 Mm Rohs Compliant Wurth Elektronik |
| Connector Type | FPC / FFC | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface mount | ||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 1.0 amps |