Wurth Elektronik GmbH & Co. KG FPC Connectors 68611014122

Description
Wurth Elektronik 68611014122
Request a Quote Datasheet
Description
Wurth Elektronik 68611014122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 7632590 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7632590
FPC Connectors 7632590
Wurth Elektronik 68611014122

Wurth Elektronik 68611014122

Supplier's Site
FPC Connectors - 7632590P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7632590P
FPC Connectors 7632590P
Wurth Elektronik 68611014122

Wurth Elektronik 68611014122

Supplier's Site
FPC Connectors - 1633913 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1633913
FPC Connectors 1633913
Wurth Elektronik 68611014122

Wurth Elektronik 68611014122

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2004-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2004-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2004-2-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2004-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2004-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2004-6-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2004-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2004-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2004-1-ND
"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Ffc / Fpc Board Connector, Zif, Surface Mount, Plug, 10, Top, 1 Mm Rohs Compliant Wurth Elektronik - 19P1336 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Plug, 10, Top, 1 Mm Rohs Compliant Wurth Elektronik
19P1336
Ffc / Fpc Board Connector, Zif, Surface Mount, Plug, 10, Top, 1 Mm Rohs Compliant Wurth Elektronik 19P1336
FFC / FPC Board Connector, ZIF, Surface Mount, Plug, 10, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, ZIF, Surface Mount, Plug, 10, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7632590 7632590P 732-2004-2-ND 19P1336
Product Name FPC Connectors FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Ffc / Fpc Board Connector, Zif, Surface Mount, Plug, 10, Top, 1 Mm Rohs Compliant Wurth Elektronik
Connector Type FPC / FFC FPC / FFC
Gender Male / Plug Male / Plug
Termination Solder pin
Mounting Surface mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-FL2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details