- Trained on our vast library of engineering resources.

Wurth Elektronik GmbH & Co. KG FFC, FPC (Flat Flexible) Connector Assemblies 686108183822

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 732-11359-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-11359-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-11359-6-ND
8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-11359-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-11359-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-11359-1-ND
8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-11359-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-11359-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-11359-2-ND
8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount

Supplier's Site Datasheet
 - 1424145P - RS Components, Ltd.
Corby, Northants, United Kingdom
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment. • Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force Number of Contacts = 8 Contact Material = Phosphor Bronze Pitch = 1mm Mounting Type = Surface Mount Gender = Female Termination Type = ZIF Vertical Contact Body Orientation = Vertical Current Rating = 1A Voltage Rating = 125 V ac Series = WR-FPC Delivery on production packaging - Reel. This product is non-returnable.

WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
• Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1424145 - RS Components, Ltd.
Corby, Northants, United Kingdom
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment. • Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force Number of Contacts = 8 Contact Material = Phosphor Bronze Pitch = 1mm Mounting Type = Surface Mount Gender = Female Termination Type = ZIF Vertical Contact Body Orientation = Vertical Current Rating = 1A Voltage Rating = 125 V ac Series = WR-FPC

WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
• Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC

Supplier's Site
 - 1418725 - RS Components, Ltd.
Corby, Northants, United Kingdom
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection. FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment. • Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force Number of Contacts = 8 Contact Material = Phosphor Bronze Pitch = 1mm Mounting Type = Surface Mount Gender = Female Termination Type = ZIF Vertical Contact Body Orientation = Vertical Current Rating = 1A Voltage Rating = 125 V ac Series = WR-FPC

WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
• Compact design ideal for use in high density applications. • Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC

Supplier's Site
Connector, Fpc, Rcpt, 8Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik - 15AC9050 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Rcpt, 8Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik
15AC9050
Connector, Fpc, Rcpt, 8Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik 15AC9050
CONNECTOR, FPC, RCPT, 8POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact Plating:Tin RoHS Compliant: Yes

CONNECTOR, FPC, RCPT, 8POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 732-11359-6-ND 1424145P 15AC9050
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc, Rcpt, 8Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik
Connector Type FPC / FFC FPC / FFC
Mounting Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Contact Pitch 0.9906 mm (0.0390 inch) 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug 6-32 External Thread - 657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Mounting External Thread
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10204000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
 - 1442247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details