"6 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"6 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"6 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONNECTOR, FPC, RCPT, 6POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-11327-2-ND | 15AC9046 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, Rcpt, 6Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Current Rating | 0.8 amps |