CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
CONNECTOR, HEADER, 6POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 47AC7310 |
| Product Name | Connector, Header, 6Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |