Wurth Elektronik GmbH & Co. KG Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik 662305131822

Description
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik - 47AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik
47AC7309
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik 47AC7309
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik - 47AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik
47AC7308
Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik 47AC7308
CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:5Contacts; Gender:Header; Product Range:WR-MPC3 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7309
Product Name Connector, Header, 5Pos, 1Row, 3Mm; Pitch Spacing Wurth Elektronik
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Forked Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details