Wurth Elektronik GmbH & Co. KG Receptacle, 3Mm, Dual Row, 12Way; Product Range Wurth Elektronik 662012113322

Description
RECEPTACLE, 3MM, DUAL ROW, 12WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 3MM, DUAL ROW, 12WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 3Mm, Dual Row, 12Way; Product Range Wurth Elektronik - 96T8115 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 3Mm, Dual Row, 12Way; Product Range Wurth Elektronik
96T8115
Receptacle, 3Mm, Dual Row, 12Way; Product Range Wurth Elektronik 96T8115
RECEPTACLE, 3MM, DUAL ROW, 12WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes

RECEPTACLE, 3MM, DUAL ROW, 12WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96T8115
Product Name Receptacle, 3Mm, Dual Row, 12Way; Product Range Wurth Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details