Wurth Elektronik GmbH & Co. KG Receptacle, 3Mm, 6Way; Product Range Wurth Elektronik 662006013322

Description
RECEPTACLE, 3MM, 6WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 3MM, 6WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 3Mm, 6Way; Product Range Wurth Elektronik - 96T8090 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 3Mm, 6Way; Product Range Wurth Elektronik
96T8090
Receptacle, 3Mm, 6Way; Product Range Wurth Elektronik 96T8090
RECEPTACLE, 3MM, 6WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

RECEPTACLE, 3MM, 6WAY; Product Range:WR-MPC3 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:WR-MPC3 Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96T8090
Product Name Receptacle, 3Mm, 6Way; Product Range Wurth Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details