CONNECTOR, PLUG, 80POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:80Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 45AC8243 |
| Product Name | Connector, Plug, 80Pos, 2Row, 0.8Mm; Pitch Spacing Wurth Elektronik |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |