Wurth Elektronik GmbH & Co. KG RF Cable Assemblies 65530260515304

Description
RF Cable Assemblies WR-CXASY RG-178/U BH JK-ST PLG FLX CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 65530260515304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
65530260515304
RF Cable Assemblies 65530260515304
RF Cable Assemblies WR-CXASY RG-178/U BH JK-ST PLG FLX CBL

RF Cable Assemblies WR-CXASY RG-178/U BH JK-ST PLG FLX CBL

Supplier's Site Datasheet
Coaxial Cables (RF) - 732-14211-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
732-14211-ND
Coaxial Cables (RF) 732-14211-ND
Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000" (152.40mm)

Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000" (152.40mm)

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 65530260515304 732-14211-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60019A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Connector Type BNC; LEMO 7-Pin, 9-Pin 5/16-32
View Details
Laser Head Power Cable - 1115-801-346 - Zygo Corporation
Specs
Application Instrumentation and Control
Product Type Serial
Cable Length 0.0131 ft (0.0400 dm)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details