Wurth Elektronik GmbH & Co. KG Coaxial Cables (RF) 636210080100

Description
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 732-636210080100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
732-636210080100-ND
Coaxial Cables (RF) 732-636210080100-ND
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable, Rpsma Jack-R/a Umrf Plug, 100Mm Rohs Compliant Wurth Elektronik - 75AJ1924 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rpsma Jack-R/a Umrf Plug, 100Mm Rohs Compliant Wurth Elektronik
75AJ1924
Cable, Rpsma Jack-R/a Umrf Plug, 100Mm Rohs Compliant Wurth Elektronik 75AJ1924
CABLE, RPSMA JACK-R/A UMRF PLUG, 100MM ROHS COMPLIANT: YES

CABLE, RPSMA JACK-R/A UMRF PLUG, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 732-636210080100-ND 75AJ1924
Product Name Coaxial Cables (RF) Cable, Rpsma Jack-R/a Umrf Plug, 100Mm Rohs Compliant Wurth Elektronik
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details