Wurth Elektronik GmbH & Co. KG Coaxial Cable 636201050450

Description
Wurth Elektronik 636201050450
Request a Quote Datasheet
Description
Wurth Elektronik 636201050450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2314214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2314214
Coaxial Cable 2314214
Wurth Elektronik 636201050450

Wurth Elektronik 636201050450

Supplier's Site
Coaxial Cable - 2314213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2314213
Coaxial Cable 2314213
Wurth Elektronik 636201050450

Wurth Elektronik 636201050450

Supplier's Site
Coaxial Cables (RF) - 732-636201050450-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
732-636201050450-ND
Coaxial Cables (RF) 732-636201050450-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 17.72"" (450.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 17.72"" (450.00mm)"

Buy Now Datasheet
Cable Assy, R/a Umrf Plug-Plug, 450Mm Rohs Compliant Wurth Elektronik - 75AJ1776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Umrf Plug-Plug, 450Mm Rohs Compliant Wurth Elektronik
75AJ1776
Cable Assy, R/a Umrf Plug-Plug, 450Mm Rohs Compliant Wurth Elektronik 75AJ1776
CABLE ASSY, R/A UMRF PLUG-PLUG, 450MM ROHS COMPLIANT: YES

CABLE ASSY, R/A UMRF PLUG-PLUG, 450MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2314214 732-636201050450-ND 75AJ1776
Product Name Coaxial Cable Coaxial Cables (RF) Cable Assy, R/a Umrf Plug-Plug, 450Mm Rohs Compliant Wurth Elektronik
Application Networking RF RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1684003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details