USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB CONN, 3.1 TYPE C, HEADER, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Header; No. of Positions:12Position
USB CONNECTOR, 3.1 TYPE C, PLUG, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:12Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-8218-6-ND | 71Y9785 | 71Y9786 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.1 Type C, Header, Smt; Usb Connector Type Wurth Elektronik | Usb Connector, 3.1 Type C, Plug, Smt; Usb Connector Type Wurth Elektronik |
| Category | USB | ||
| Gender | Male / Plug | Male / Plug | |
| Mounting | Board Edge, Straddle Mount | Surface Mount | Surface Mount |
| Voltage Rating | 20 volts |