USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
CONN, USB 2 TYPE A, RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1424010P | 1424010 | 732-11179-1-ND | 15AC9040 |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Conn, Usb 2 Type A, Rcpt, 4Pos, Smt; Usb Connector Type Wurth Elektronik |
| Connector Type | USB | USB A | USB | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Straight | |||
| Category | USB | USB | ||
| Termination | Solder |