USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
CONN, USB 2 TYPE A, RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8183355 | 732-3181-ND | 46AC2280 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Conn, Usb 2 Type A, Rcpt, 4Pos, Smt; Usb Connector Type Wurth Elektronik |
| Category | USB | USB | |
| Connector Type | USB A | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Termination | Solder |