Wurth Elektronik 620005113322
Wurth Elektronik 620005113322
Wurth Elektronik 620005113322
"5 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8281298 | 8281298P | 732-2875-ND |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Surface mount | Free Hanging (In-Line) | |
| Contact Pitch | 2 mm (0.0787 inch) |