Wurth Elektronik GmbH & Co. KG Conn Housing, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Wurth Elektronik 61900211621

Description
CONN HOUSING, RCPT, 2POS, 1ROW, 2.54MM; Product Range:WR-WTB Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:6190xx11121, 619x0113722 Series Contacts; No. of Contacts:2Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 2POS, 1ROW, 2.54MM; Product Range:WR-WTB Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:6190xx11121, 619x0113722 Series Contacts; No. of Contacts:2Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Wurth Elektronik - 16T0682 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Wurth Elektronik
16T0682
Conn Housing, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Wurth Elektronik 16T0682
CONN HOUSING, RCPT, 2POS, 1ROW, 2.54MM; Product Range:WR-WTB Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:6190xx11121, 619x0113722 Series Contacts; No. of Contacts:2Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 2POS, 1ROW, 2.54MM; Product Range:WR-WTB Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:6190xx11121, 619x0113722 Series Contacts; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16T0682
Product Name Conn Housing, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Wurth Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details