Wurth Elektronik GmbH & Co. KG Conn, Rj45 Jack, Shld, 1Port, 8P8C, Cat5; Modular Connector Type Wurth Elektronik 615008141321

Description
CONN, RJ45 JACK, SHLD, 1PORT, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45 JACK, SHLD, 1PORT, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45 Jack, Shld, 1Port, 8P8C, Cat5; Modular Connector Type Wurth Elektronik - 84X0329 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, Shld, 1Port, 8P8C, Cat5; Modular Connector Type Wurth Elektronik
84X0329
Conn, Rj45 Jack, Shld, 1Port, 8P8C, Cat5; Modular Connector Type Wurth Elektronik 84X0329
CONN, RJ45 JACK, SHLD, 1PORT, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONN, RJ45 JACK, SHLD, 1PORT, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X0329
Product Name Conn, Rj45 Jack, Shld, 1Port, 8P8C, Cat5; Modular Connector Type Wurth Elektronik
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details