Wurth Elektronik GmbH & Co. KG Conn, Mod Jack, Shld, 1Port, 6P6C, Cat5; Modular Connector Type Wurth Elektronik 615006143221

Description
CONN, MOD JACK, SHLD, 1PORT, 6P6C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Datasheet
Description
CONN, MOD JACK, SHLD, 1PORT, 6P6C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mod Jack, Shld, 1Port, 6P6C, Cat5; Modular Connector Type Wurth Elektronik - 84X0323 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mod Jack, Shld, 1Port, 6P6C, Cat5; Modular Connector Type Wurth Elektronik
84X0323
Conn, Mod Jack, Shld, 1Port, 6P6C, Cat5; Modular Connector Type Wurth Elektronik 84X0323
CONN, MOD JACK, SHLD, 1PORT, 6P6C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONN, MOD JACK, SHLD, 1PORT, 6P6C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X0323
Product Name Conn, Mod Jack, Shld, 1Port, 6P6C, Cat5; Modular Connector Type Wurth Elektronik
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products