USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle
Wurth Elektronik 614108646521 USB Type A
Wurth Elektronik 614108646521 USB Type A
USB STACKED CONNECTOR, 2.0 TYPE A, 4POS ROHS COMPLIANT: YES
USB STACKED CONNECTOR, 2.0 TYPE A, 4POS ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-614108646521TR-ND | 2019073 | 09AJ7834 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Stacked Connector, 2.0 Type A, 4Pos Rohs Compliant Wurth Elektronik |
| Category | USB | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | |
| Mounting | Board Edge, Cutout; Through Hole, Right Angle | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 2.5 amps |