USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors WR-COM USB Type A THT Dual Horiz Blk
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-8249-ND | 614008246521 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | Panel |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.5 amps | 1.5 amps |