Wurth Elektronik GmbH & Co. KG Memory Card Connectors 614004190021

Description
USB 2.0 Type A THT WR-COM
Request a Quote Datasheet
Description
USB 2.0 Type A THT WR-COM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connectors - 1622149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
1622149P
Memory Card Connectors 1622149P
USB 2.0 Type A THT WR-COM

USB 2.0 Type A THT WR-COM

Supplier's Site
Memory Card Connectors - 1621824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
1621824
Memory Card Connectors 1621824
USB 2.0 Type A THT WR-COM

USB 2.0 Type A THT WR-COM

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 732-10012-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
732-10012-ND
USB, DVI, HDMI Connector Assemblies 732-10012-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Wurth Elektronik - 96Y9885 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Wurth Elektronik
96Y9885
Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Wurth Elektronik 96Y9885
USB CONN, 2.0 TYPE A, RECEPTACLE, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Horizont al; Contact Material:Brass RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, RECEPTACLE, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Horizontal; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1622149P 1621824 732-10012-ND 96Y9885
Product Name Memory Card Connectors Memory Card Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Wurth Elektronik
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight
Termination Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers