USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB CONN, 2.0 TYPE A, RECEPTACLE, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2053232 | 732-10010-ND | 96Y9883 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Wurth Elektronik |
| Connector Type | USB | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right angle | Right Angle | |
| Termination | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount |