Wurth Elektronik GmbH & Co. KG USB, DVI, HDMI Connector Assemblies 61400416021

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 732-2106-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
732-2106-ND
USB, DVI, HDMI Connector Assemblies 732-2106-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - 7480863 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7480863
USB Connectors 7480863
Wurth Elektronik 61400416021

Wurth Elektronik 61400416021

Supplier's Site
USB Connectors - 7480863P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7480863P
USB Connectors 7480863P
Wurth Elektronik 61400416021

Wurth Elektronik 61400416021

Supplier's Site
USB Connectors - 1725243 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1725243
USB Connectors 1725243
Wurth Elektronik 61400416021

Wurth Elektronik 61400416021

Supplier's Site
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Wurth Elektronik - 19P1280 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Wurth Elektronik
19P1280
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Wurth Elektronik 19P1280
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732-2106-ND 7480863 7480863P 19P1280
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Wurth Elektronik
Category USB
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Voltage Rating 30 volts 30 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers