Wurth Elektronik 61304011821 PCB Socket
Wurth Elektronik 61304011821 PCB Socket
WR-PHD 2.54 MM SOCKET HEADER; 40
WR-PHD 2.54 MM SOCKET HEADER; 40
BTB CONN, RCPT, 40POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2339486 | 732-61304011821-ND | 61304011821 | 99AH1134 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 40Pos, 1Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Geometry | Straight | |||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |