Wurth Elektronik 61303411021 Pin Header
Wurth Elektronik 61303411021 Pin Header
Wurth Elektronik 61303411021 Pin Header
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 8281698P | 1635295 | 732-5348-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Right Angle | Right Angle; Right angle | |
| Connector Type | Board to Board Connector | Header Connector; Header | |
| Termination | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle |