Wurth Elektronik 61303221821 PCB Socket
Wurth Elektronik 61303221821 PCB Socket
WR-PHD 2.54 MM DUAL SOCKET HEADE
Wire-To-Board Connector, WR-PHD Series, Through Hole, Receptacle, 32, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
WR-PHD 2.54 MM DUAL SOCKET HEADE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8267204 | 732-61303221821-ND | 16T0638 | 61303221821 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Wr-Phd Series, Through Hole, Receptacle, 32, 2.54 Mm, Gold Plated Contacts Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Contact Pitch | 2.54 mm (0.1000 inch) |