Wurth Elektronik GmbH & Co. KG PCB Sockets 61301621821

Description
Wurth Elektronik 61301621821 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 61301621821 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2053183 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053183
PCB Sockets 2053183
Wurth Elektronik 61301621821 PCB Socket

Wurth Elektronik 61301621821 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - 732-61301621821-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-61301621821-ND
Headers, Receptacles, Female Sockets 732-61301621821-ND
WR-PHD 2.54 MM DUAL SOCKET HEADE

WR-PHD 2.54 MM DUAL SOCKET HEADE

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7175
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7175
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 61301621821 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
61301621821
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 61301621821
WR-PHD 2.54 MM DUAL SOCKET HEADE

WR-PHD 2.54 MM DUAL SOCKET HEADE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2053183 732-61301621821-ND 47AC7175 61301621821
Product Name PCB Sockets Headers, Receptacles, Female Sockets Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Termination Smt Through Hole Solder
Mounting Surface mount Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details