Wurth Elektronik 61301421821 PCB Socket
WR-PHD 2.54 MM DUAL SOCKET HEADE
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts;
WR-PHD 2.54 MM DUAL SOCKET HEADE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2053181 | 732-61301421821-ND | 47AC7171 | 61301421821 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Termination | Smt | Through Hole | Solder | |
| Mounting | Surface mount | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 14 # | 14 # |