"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-5355-ND | 20X0975 |
| Product Name | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |