WR-PHD 2.54 MM DUAL SOCKET HEADE
Wurth Elektronik 61301221821 PCB Socket
Wurth Elektronik 61301221821 PCB Socket
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts;
WR-PHD 2.54 MM DUAL SOCKET HEADE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-61301221821-ND | 2053178 | 47AC7168 | 61301221821 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Surface mount | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 12 # | 12 # |