Wurth Elektronik GmbH & Co. KG Headers, Receptacles, Female Sockets 61301011821

Description
"10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 732-2859-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-2859-ND
Headers, Receptacles, Female Sockets 732-2859-ND
"10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 2053161 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053161
PCB Sockets 2053161
Wurth Elektronik 61301011821 PCB Socket

Wurth Elektronik 61301011821 PCB Socket

Supplier's Site
PCB Sockets - 2053160 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2053160
PCB Sockets 2053160
Wurth Elektronik 61301011821 PCB Socket

Wurth Elektronik 61301011821 PCB Socket

Supplier's Site
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik - 16T0628 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik
16T0628
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik 16T0628
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:WR-PHD Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:WR-PHD Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 732-2859-ND 2053161 16T0628
Product Name Headers, Receptacles, Female Sockets PCB Sockets Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Wurth Elektronik
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole Surface mount Through Hole Mount
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details