Wurth Elektronik GmbH & Co. KG PCB Sockets 61300825721

Description
Wurth Elektronik 61300825721 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 61300825721 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339383 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339383
PCB Sockets 2339383
Wurth Elektronik 61300825721 PCB Socket

Wurth Elektronik 61300825721 PCB Socket

Supplier's Site
PCB Sockets - 2339384 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339384
PCB Sockets 2339384
Wurth Elektronik 61300825721 PCB Socket

Wurth Elektronik 61300825721 PCB Socket

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7162
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7162
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339383 47AC7162
Product Name PCB Sockets Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details