WR-PHD 2.54 MM DUAL SOCKET HEADE
Wurth Elektronik 61300821821 PCB Socket
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
WR-PHD 2.54 MM DUAL SOCKET HEADE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-61300821821-ND | 2053175 | 47AC7160 | 61300821821 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Surface mount | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # | 8 # |