Wurth Elektronik GmbH & Co. KG PCB Sockets 613008216921

Description
Wurth Elektronik 613008216921 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 613008216921 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339381 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339381
PCB Sockets 2339381
Wurth Elektronik 613008216921 PCB Socket

Wurth Elektronik 613008216921 PCB Socket

Supplier's Site
PCB Sockets - 2339382 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339382
PCB Sockets 2339382
Wurth Elektronik 613008216921 PCB Socket

Wurth Elektronik 613008216921 PCB Socket

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7159
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7159
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339381 47AC7159
Product Name PCB Sockets Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details