Wurth Elektronik GmbH & Co. KG PCB Headers 61300821121

Description
Wurth Elektronik 61300821121 Pin Header
Request a Quote Datasheet
Description
Wurth Elektronik 61300821121 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 8281525P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8281525P
PCB Headers 8281525P
Wurth Elektronik 61300821121 Pin Header

Wurth Elektronik 61300821121 Pin Header

Supplier's Site
PCB Headers - 8281525 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8281525
PCB Headers 8281525
Wurth Elektronik 61300821121 Pin Header

Wurth Elektronik 61300821121 Pin Header

Supplier's Site
PCB Headers - 1635262 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1635262
PCB Headers 1635262
Wurth Elektronik 61300821121 Pin Header

Wurth Elektronik 61300821121 Pin Header

Supplier's Site
Headers, Male Pins - 732-5296-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
732-5296-ND
Headers, Male Pins 732-5296-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik - 20X0965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik
20X0965
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik 20X0965
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:WR-PHD Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:WR-PHD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 8281525P 8281525 1635262 732-5296-ND 20X0965
Product Name PCB Headers PCB Headers PCB Headers Headers, Male Pins Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Wurth Elektronik
Geometry Straight Straight; Straight
Connector Type Board to Board Connector Header Connector Header Connector; Header Board to Board Connector
Termination Solder Solder Through Hole
Mounting Through hole Surface mount Through Hole
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51702-10401600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A79653-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details