Wurth Elektronik GmbH & Co. KG PCB Sockets 61300815721

Description
Wurth Elektronik 61300815721 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 61300815721 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339379 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339379
PCB Sockets 2339379
Wurth Elektronik 61300815721 PCB Socket

Wurth Elektronik 61300815721 PCB Socket

Supplier's Site
PCB Sockets - 2339380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339380
PCB Sockets 2339380
Wurth Elektronik 61300815721 PCB Socket

Wurth Elektronik 61300815721 PCB Socket

Supplier's Site
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7158
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7158
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339379 47AC7158
Product Name PCB Sockets Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details