Wurth Elektronik 61300811821 PCB Socket
Wurth Elektronik 61300811821 PCB Socket
WR-PHD 2.54 MM SOCKET HEADER; 8
WR-PHD 2.54 MM SOCKET HEADER; 8
BTB CONN, RCPT, 8POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2053205 | 732-61300811821-ND | 61300811821 | 99AH1116 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Gender | Female / Jack | |||
| Termination | Smt | Solder | ||
| Mounting | Surface mount | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 8 # | 8 # |